Tanis Incorporated Abrasive Nylon Fine-Blanking Disc Brush 32030

Description
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request. Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.
Description
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request. Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.

Suppliers

Company
Product
Description
Supplier Links
Abrasive Nylon Fine-Blanking Disc Brush - 32030 - Tanis Incorporated
Delafield, WI, USA
Abrasive Nylon Fine-Blanking Disc Brush
32030
Abrasive Nylon Fine-Blanking Disc Brush 32030
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request. Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.

Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters.

We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request.

Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 32030
Product Name Abrasive Nylon Fine-Blanking Disc Brush
Brush Type / Shape Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Fine-Blanking Disc Brush; Disc Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Trim Length 1.42 inch (36 mm)
Rotary Speed 3000 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Round Brush 1 1/2
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
K6016, 6 Inch Knot Wheel - 42035 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7500 inch (19.05 mm)
View Details