Tanis Incorporated Abrasive Nylon Tube Brush 31855

Description
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request. These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.
Description
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request. These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Suppliers

Company
Product
Description
Supplier Links
Abrasive Nylon Tube Brush - 31855 - Tanis Incorporated
Delafield, WI, USA
Abrasive Nylon Tube Brush
31855
Abrasive Nylon Tube Brush 31855
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request. These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts.

Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request.

These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 31855
Product Name Abrasive Nylon Tube Brush
Brush Type / Shape Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Tube Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 5.5 inch (140 mm)
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Angled Valve Brush, 9
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament - 0126900 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
Therm-L-Brush™ - D480CLA12BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 36 to 144 inch (914 to 3658 mm)
View Details