Tanis Incorporated Abrasive Nylon Tube Brush 31850

Description
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request. These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.
Description
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request. These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Suppliers

Company
Product
Description
Supplier Links
Abrasive Nylon Tube Brush - 31850 - Tanis Incorporated
Delafield, WI, USA
Abrasive Nylon Tube Brush
31850
Abrasive Nylon Tube Brush 31850
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request. These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts.

Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request.

These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 31850
Product Name Abrasive Nylon Tube Brush
Brush Type / Shape Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Tube Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 5.5 inch (140 mm)
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Twisted Brushes - Side Tuft Cleaning Brushes - 05886 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 2.25 inch (57.15 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details