Tanis Incorporated Abrasive Nylon Tube Brush 31730

Description
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request. These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.
Description
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request. These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Suppliers

Company
Product
Description
Supplier Links
Abrasive Nylon Tube Brush - 31730 - Tanis Incorporated
Delafield, WI, USA
Abrasive Nylon Tube Brush
31730
Abrasive Nylon Tube Brush 31730
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request. These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts.

Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request.

These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 31730
Product Name Abrasive Nylon Tube Brush
Brush Type / Shape Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Tube Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 5.5 inch (140 mm)
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Therm-L-Brush™ - D482CLA30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Cummins Group Automotive Brushes - J & C-3 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
Mounting None or Handheld
View Details