Tanis Incorporated Abrasive Nylon Tube Brush 31490

Description
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request. These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.
Description
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request. These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Suppliers

Company
Product
Description
Supplier Links
Abrasive Nylon Tube Brush - 31490 - Tanis Incorporated
Delafield, WI, USA
Abrasive Nylon Tube Brush
31490
Abrasive Nylon Tube Brush 31490
Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request. These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts.

Tanis has over 80 standard Abrasive Nylon Tube brushes using silicon carbide, aluminum oxide or our exclusive CeramiX™ filament. Other specifications include brush and filament diameter, overall length and grit and we can manufacture different sizes and lengths upon request.

These brushes are ideal for cleaning and cutting and can be used to create a side-wiping action without altering the parts or bore dimensions or disturb delicate surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 31490
Product Name Abrasive Nylon Tube Brush
Brush Type / Shape Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Tube Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 5 inch (127 mm)
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
Flat Brush With Holder, 2 1/4
Specs
Brush Type / Shape Other Type / Shape; Flat Brush
View Details
Silicon Carbide Filament, Max Density -- Disc Brush - 0636600 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 2500 rpm
View Details
Dock Leveler Seal - F590CLA15BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 1.5 inch (38.1 mm)
Applications Sealing Gaps
View Details