Tanis Incorporated Abrasive Nylon Burr Brush 31380

Description
Abrasive Nylon Burr brushes are manufactured using a stainless steel stem wire in a single-spiral construction with a smooth, continuous end. This construction provides a higher filament concentration for heavier burr removal for use in drill presses and hand power tools. Tanis offers over 40 standard Abrasive Nylon Burr brushes using silicon carbide or our exclusive CeramiX filament types in various brush and filament diameters, overall lengths and grit specifications. We can also manufacture different sizes and lengths upon request. Abrasive Nylon Burr brushes can be used in any wet or dry application in any industrial environment and are ideal for cleaning threads, debris removal from camshaft and crankshaft bores and reducing cycle time for cross-hole deburring.
Description
Abrasive Nylon Burr brushes are manufactured using a stainless steel stem wire in a single-spiral construction with a smooth, continuous end. This construction provides a higher filament concentration for heavier burr removal for use in drill presses and hand power tools. Tanis offers over 40 standard Abrasive Nylon Burr brushes using silicon carbide or our exclusive CeramiX filament types in various brush and filament diameters, overall lengths and grit specifications. We can also manufacture different sizes and lengths upon request. Abrasive Nylon Burr brushes can be used in any wet or dry application in any industrial environment and are ideal for cleaning threads, debris removal from camshaft and crankshaft bores and reducing cycle time for cross-hole deburring.

Suppliers

Company
Product
Description
Supplier Links
Abrasive Nylon Burr Brush - 31380 - Tanis Incorporated
Delafield, WI, USA
Abrasive Nylon Burr Brush
31380
Abrasive Nylon Burr Brush 31380
Abrasive Nylon Burr brushes are manufactured using a stainless steel stem wire in a single-spiral construction with a smooth, continuous end. This construction provides a higher filament concentration for heavier burr removal for use in drill presses and hand power tools. Tanis offers over 40 standard Abrasive Nylon Burr brushes using silicon carbide or our exclusive CeramiX filament types in various brush and filament diameters, overall lengths and grit specifications. We can also manufacture different sizes and lengths upon request. Abrasive Nylon Burr brushes can be used in any wet or dry application in any industrial environment and are ideal for cleaning threads, debris removal from camshaft and crankshaft bores and reducing cycle time for cross-hole deburring.

Abrasive Nylon Burr brushes are manufactured using a stainless steel stem wire in a single-spiral construction with a smooth, continuous end. This construction provides a higher filament concentration for heavier burr removal for use in drill presses and hand power tools.

Tanis offers over 40 standard Abrasive Nylon Burr brushes using silicon carbide or our exclusive CeramiX filament types in various brush and filament diameters, overall lengths and grit specifications. We can also manufacture different sizes and lengths upon request.

Abrasive Nylon Burr brushes can be used in any wet or dry application in any industrial environment and are ideal for cleaning threads, debris removal from camshaft and crankshaft bores and reducing cycle time for cross-hole deburring.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 31380
Product Name Abrasive Nylon Burr Brush
Brush Type / Shape Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Burr Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3.5 inch (88.9 mm)
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Wire Stripping Wheel - AC1221 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.9843 to ? inch (25 to ? mm)
View Details
M4233, 4 Inch Medium Duty Wire Wheel - 41002 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details