Tanis Incorporated Abrasive Wheel Brush – Silicon Carbide 30440

Description
Our Silicon Carbide Abrasive Wheel brushes are manufactured using nylon impregnated with a traditional grit. Silicon carbide is known for its durability and is widely used in many industrial applications and is preferred for finishing ferrous metals. This brush has numerous benefits over wire brushes including less filament breakage and longer brush life, offering a return on investment. We have over 50 standard Silicon Carbide Abrasive Wheel brushes with various specifications to meet any of your application needs. Sold separately, we have wheel brush adapters for mounting our abrasive wheel brushes onto smaller shafts. Abrasive Wheel Brushes are used for deburring, part finishing and sharpening, edge radiusing on part, surface finishing and light cleaning and polishing for ferrous and non-ferrous parts.
Description
Our Silicon Carbide Abrasive Wheel brushes are manufactured using nylon impregnated with a traditional grit. Silicon carbide is known for its durability and is widely used in many industrial applications and is preferred for finishing ferrous metals. This brush has numerous benefits over wire brushes including less filament breakage and longer brush life, offering a return on investment. We have over 50 standard Silicon Carbide Abrasive Wheel brushes with various specifications to meet any of your application needs. Sold separately, we have wheel brush adapters for mounting our abrasive wheel brushes onto smaller shafts. Abrasive Wheel Brushes are used for deburring, part finishing and sharpening, edge radiusing on part, surface finishing and light cleaning and polishing for ferrous and non-ferrous parts.

Suppliers

Company
Product
Description
Supplier Links
Abrasive Wheel Brush – Silicon Carbide - 30440 - Tanis Incorporated
Delafield, WI, USA
Abrasive Wheel Brush – Silicon Carbide
30440
Abrasive Wheel Brush – Silicon Carbide 30440
Our Silicon Carbide Abrasive Wheel brushes are manufactured using nylon impregnated with a traditional grit. Silicon carbide is known for its durability and is widely used in many industrial applications and is preferred for finishing ferrous metals. This brush has numerous benefits over wire brushes including less filament breakage and longer brush life, offering a return on investment. We have over 50 standard Silicon Carbide Abrasive Wheel brushes with various specifications to meet any of your application needs. Sold separately, we have wheel brush adapters for mounting our abrasive wheel brushes onto smaller shafts. Abrasive Wheel Brushes are used for deburring, part finishing and sharpening, edge radiusing on part, surface finishing and light cleaning and polishing for ferrous and non-ferrous parts.

Our Silicon Carbide Abrasive Wheel brushes are manufactured using nylon impregnated with a traditional grit. Silicon carbide is known for its durability and is widely used in many industrial applications and is preferred for finishing ferrous metals. This brush has numerous benefits over wire brushes including less filament breakage and longer brush life, offering a return on investment.

We have over 50 standard Silicon Carbide Abrasive Wheel brushes with various specifications to meet any of your application needs. Sold separately, we have wheel brush adapters for mounting our abrasive wheel brushes onto smaller shafts.

Abrasive Wheel Brushes are used for deburring, part finishing and sharpening, edge radiusing on part, surface finishing and light cleaning and polishing for ferrous and non-ferrous parts.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 30440
Product Name Abrasive Wheel Brush – Silicon Carbide
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – Silicon Carbide
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Width 1 inch (25.4 mm)
Trim Length 1.25 inch (31.75 mm)
Rotary Speed 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0522400 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.12 inch (28.57 mm)
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Brush Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Regular Fiberglass Wheel - AE0006 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.7480 to ? inch (19 to ? mm)
View Details
R14120SC, 14 Inch Pittex Ring Section - 40092 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details