Tanis Incorporated Abrasive Wheel Brush – CeramiX™ 30150

Description
The CeramiX™ Abrasive Wheel brush is an exclusive product offering from Tanis. This product line contains a proprietary 3M™ abrasive grain mineral which is a tough, hard and self-sharpening abrasive grain with a crystalline structure that increases the life of the product. This brush offers many superior benefits including enhanced cutting action, increased throughput and uniform distribution of abrasive grain, providing a consistent finish, all while maintaining comparable brush life to traditional nylon filaments. We offer over 50 standard CeramiX™ Abrasive Wheel brushes with various specifications to meet any of your application needs. We also have wheel brush adapters for mounting Abrasive Wheel brushes onto smaller shafts, which are sold separately. Abrasive Wheel Brushes are used for deburring, part finishing and sharpening, edge radiusing on part, surface finishing and light cleaning and polishing for ferrous and non-ferrous parts. They consistently have a longer brush life and less filament breakage compared to wire brushes.
Description
The CeramiX™ Abrasive Wheel brush is an exclusive product offering from Tanis. This product line contains a proprietary 3M™ abrasive grain mineral which is a tough, hard and self-sharpening abrasive grain with a crystalline structure that increases the life of the product. This brush offers many superior benefits including enhanced cutting action, increased throughput and uniform distribution of abrasive grain, providing a consistent finish, all while maintaining comparable brush life to traditional nylon filaments. We offer over 50 standard CeramiX™ Abrasive Wheel brushes with various specifications to meet any of your application needs. We also have wheel brush adapters for mounting Abrasive Wheel brushes onto smaller shafts, which are sold separately. Abrasive Wheel Brushes are used for deburring, part finishing and sharpening, edge radiusing on part, surface finishing and light cleaning and polishing for ferrous and non-ferrous parts. They consistently have a longer brush life and less filament breakage compared to wire brushes.

Suppliers

Company
Product
Description
Supplier Links
Abrasive Wheel Brush – CeramiX™ - 30150 - Tanis Incorporated
Delafield, WI, USA
Abrasive Wheel Brush – CeramiX™
30150
Abrasive Wheel Brush – CeramiX™ 30150
The CeramiX™ Abrasive Wheel brush is an exclusive product offering from Tanis. This product line contains a proprietary 3M™ abrasive grain mineral which is a tough, hard and self-sharpening abrasive grain with a crystalline structure that increases the life of the product. This brush offers many superior benefits including enhanced cutting action, increased throughput and uniform distribution of abrasive grain, providing a consistent finish, all while maintaining comparable brush life to traditional nylon filaments. We offer over 50 standard CeramiX™ Abrasive Wheel brushes with various specifications to meet any of your application needs. We also have wheel brush adapters for mounting Abrasive Wheel brushes onto smaller shafts, which are sold separately. Abrasive Wheel Brushes are used for deburring, part finishing and sharpening, edge radiusing on part, surface finishing and light cleaning and polishing for ferrous and non-ferrous parts. They consistently have a longer brush life and less filament breakage compared to wire brushes.

The CeramiX™ Abrasive Wheel brush is an exclusive product offering from Tanis. This product line contains a proprietary 3M™ abrasive grain mineral which is a tough, hard and self-sharpening abrasive grain with a crystalline structure that increases the life of the product. This brush offers many superior benefits including enhanced cutting action, increased throughput and uniform distribution of abrasive grain, providing a consistent finish, all while maintaining comparable brush life to traditional nylon filaments.

We offer over 50 standard CeramiX™ Abrasive Wheel brushes with various specifications to meet any of your application needs. We also have wheel brush adapters for mounting Abrasive Wheel brushes onto smaller shafts, which are sold separately.

Abrasive Wheel Brushes are used for deburring, part finishing and sharpening, edge radiusing on part, surface finishing and light cleaning and polishing for ferrous and non-ferrous parts. They consistently have a longer brush life and less filament breakage compared to wire brushes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 30150
Product Name Abrasive Wheel Brush – CeramiX™
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – CeramiX™
Brush Filament / Fill Material Abrasive Filament
Width 1 inch (25.4 mm)
Trim Length 1.25 inch (31.75 mm)
Rotary Speed 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abtex End Brush Tools, Silicon Carbide Filament - 0700600 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape
Brush Filament / Fill Material Abrasive Filament
Length 2.75 inch (69.85 mm)
View Details
Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details