Tanis Incorporated Power Brushes - Miniature End Brush 11660

Description
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.
Description
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Miniature End Brush - 11660 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Miniature End Brush
11660
Power Brushes - Miniature End Brush 11660
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.

Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation.

We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths.

Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 11660
Product Name Power Brushes - Miniature End Brush
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature End Brush; End Brush
Brush Filament / Fill Material Natural Bristle / Hair; Stiff Hair
Trim Length 0.3750 inch (9.52 mm)
Rotary Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0526320 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
Dock Leveler Seal - C390CLA10BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 1 inch (25.4 mm)
Applications Sealing Gaps
View Details