Tanis Incorporated Power Brushes - Miniature End Brush 11650

Description
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.
Description
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Miniature End Brush - 11650 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Miniature End Brush
11650
Power Brushes - Miniature End Brush 11650
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.

Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation.

We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths.

Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 11650
Product Name Power Brushes - Miniature End Brush
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature End Brush; End Brush
Brush Filament / Fill Material Natural Bristle / Hair; Stiff Hair
Trim Length 0.2500 inch (6.35 mm)
Rotary Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Wire Stripping Wheel - AC2070 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 2.01 to ? inch (51 to ? mm)
View Details
AP12006, 12 Inch Narrow Crimp Wire Wheel - 41225 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7500 inch (19.05 mm)
View Details