Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation.
We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths.
Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 11645 |
| Product Name | Power Brushes - Miniature End Brush |
| Brush Type / Shape | Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature End Brush; End Brush |
| Brush Filament / Fill Material | Natural Bristle / Hair; Stiff Hair |
| Trim Length | 0.2500 inch (6.35 mm) |
| Rotary Speed | 25000 rpm |