Tanis Incorporated Power Brushes - Miniature Cup Brush 11585

Description
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.
Description
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Miniature Cup Brush - 11585 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Miniature Cup Brush
11585
Power Brushes - Miniature Cup Brush 11585
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.

Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life.

We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths.

Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 11585
Product Name Power Brushes - Miniature Cup Brush
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature Cup Brush; Cup Brush
Brush Filament / Fill Material Natural Bristle / Hair; Soft Hair
Trim Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Brushes - Coil RB Series Close Wound Conveyor Brush - RB624 - Tanis Incorporated
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Rotary Brushes - Coil RB Series Close Wound Conveyor Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 26 inch (660 mm)
View Details
Wire Stripping Wheel - AC2070 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 2.01 to ? inch (51 to ? mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details