Tanis Incorporated Power Brushes - Miniature Cup Brush 11550

Description
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.
Description
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Miniature Cup Brush - 11550 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Miniature Cup Brush
11550
Power Brushes - Miniature Cup Brush 11550
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.

Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life.

We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths.

Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 11550
Product Name Power Brushes - Miniature Cup Brush
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature Cup Brush; Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Trim Length 0.2500 inch (6.35 mm)
Rotary Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Power Fitting Brushes - 06760 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 2.5 inch (63.5 mm)
View Details