Tanis Incorporated Power Brushes - Square Trim Brush 11455

Description
Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for easy installation on portable or stationary tools. The maximum suggested RPM is 4,500. Square Trim brushes are ideal for cleaning internal areas especially removing fine burrs from cross-drilled holes. They are also used to clean and polish corners and irregular shaped surfaces.
Description
Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for easy installation on portable or stationary tools. The maximum suggested RPM is 4,500. Square Trim brushes are ideal for cleaning internal areas especially removing fine burrs from cross-drilled holes. They are also used to clean and polish corners and irregular shaped surfaces.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Square Trim Brush - 11455 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Square Trim Brush
11455
Power Brushes - Square Trim Brush 11455
Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for easy installation on portable or stationary tools. The maximum suggested RPM is 4,500. Square Trim brushes are ideal for cleaning internal areas especially removing fine burrs from cross-drilled holes. They are also used to clean and polish corners and irregular shaped surfaces.

Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks.

Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for easy installation on portable or stationary tools. The maximum suggested RPM is 4,500.

Square Trim brushes are ideal for cleaning internal areas especially removing fine burrs from cross-drilled holes. They are also used to clean and polish corners and irregular shaped surfaces.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 11455
Product Name Power Brushes - Square Trim Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Square Trim Brush
Brush Filament / Fill Material Steel; Metal Wire
Width 4.06 inch (103 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
(Formerly A2261-6X00), Valve Brush, Roto Stainless Steel, 1/8
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
BR9 Fine Grade FybRglass® Hand Brush - AA0026 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
K15016, 15 Inch Knot Wheel - 42125 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 1.5 inch (38.1 mm)
View Details