Tanis Incorporated Power Brushes - Square Trim Brush 11440

Description
Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for easy installation on portable or stationary tools. The maximum suggested RPM is 4,500. Square Trim brushes are ideal for cleaning internal areas especially removing fine burrs from cross-drilled holes. They are also used to clean and polish corners and irregular shaped surfaces.
Description
Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for easy installation on portable or stationary tools. The maximum suggested RPM is 4,500. Square Trim brushes are ideal for cleaning internal areas especially removing fine burrs from cross-drilled holes. They are also used to clean and polish corners and irregular shaped surfaces.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Square Trim Brush - 11440 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Square Trim Brush
11440
Power Brushes - Square Trim Brush 11440
Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for easy installation on portable or stationary tools. The maximum suggested RPM is 4,500. Square Trim brushes are ideal for cleaning internal areas especially removing fine burrs from cross-drilled holes. They are also used to clean and polish corners and irregular shaped surfaces.

Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks.

Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for easy installation on portable or stationary tools. The maximum suggested RPM is 4,500.

Square Trim brushes are ideal for cleaning internal areas especially removing fine burrs from cross-drilled holes. They are also used to clean and polish corners and irregular shaped surfaces.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 11440
Product Name Power Brushes - Square Trim Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Square Trim Brush
Brush Filament / Fill Material Steel; Metal Wire
Width 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
ProSeal Brush - D45RCLA15PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 inch (3048 mm)
View Details