Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM.
We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. Other sizes and diameters are available upon request.
These brushes are extremely effective for cleaning with accurate brushing in tight areas. Suggested applications include removing slag, scale, rust and paint, tool and die finishing and cleaning surface areas.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 11340 |
| Product Name | Power Brushes - Wire End Brush |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Wire End Brush; End Brush |
| Brush Filament / Fill Material | Stainless Steel; Metal Wire |
| Trim Length | 1 inch (25.4 mm) |