Tanis Incorporated Power Brushes - Wire End Brush 11300

Description
Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. Other sizes and diameters are available upon request. These brushes are extremely effective for cleaning with accurate brushing in tight areas. Suggested applications include removing slag, scale, rust and paint, tool and die finishing and cleaning surface areas.
Description
Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. Other sizes and diameters are available upon request. These brushes are extremely effective for cleaning with accurate brushing in tight areas. Suggested applications include removing slag, scale, rust and paint, tool and die finishing and cleaning surface areas.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Wire End Brush - 11300 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Wire End Brush
11300
Power Brushes - Wire End Brush 11300
Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. Other sizes and diameters are available upon request. These brushes are extremely effective for cleaning with accurate brushing in tight areas. Suggested applications include removing slag, scale, rust and paint, tool and die finishing and cleaning surface areas.

Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM.

We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with a 1/4" shank. Other sizes and diameters are available upon request.

These brushes are extremely effective for cleaning with accurate brushing in tight areas. Suggested applications include removing slag, scale, rust and paint, tool and die finishing and cleaning surface areas.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 11300
Product Name Power Brushes - Wire End Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Wire End Brush; End Brush
Brush Filament / Fill Material Steel; Metal Wire
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Power Tube Brushes - 05225 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 4 inch (102 mm)
View Details
Wire Stripping Wheel - AC5011 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1969 to ? inch (5 to ? mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details