Tanis Incorporated Power Brushes - Circular Flared End Brush 11210

Description
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and diameters. Suggested applications include removing rust and paint, spot facing, polishing tool and die molds, weld cleaning, mold cleaning and deburring.
Description
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and diameters. Suggested applications include removing rust and paint, spot facing, polishing tool and die molds, weld cleaning, mold cleaning and deburring.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Circular Flared End Brush - 11210 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Circular Flared End Brush
11210
Power Brushes - Circular Flared End Brush 11210
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and diameters. Suggested applications include removing rust and paint, spot facing, polishing tool and die molds, weld cleaning, mold cleaning and deburring.

Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank.

Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and diameters.

Suggested applications include removing rust and paint, spot facing, polishing tool and die molds, weld cleaning, mold cleaning and deburring.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 11210
Product Name Power Brushes - Circular Flared End Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Circular Flared End Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
Therm-L-Brush™ - D480DUR12BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details