Tanis Incorporated Power Brushes - Circular Flared End Brush 11105

Description
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and diameters. Suggested applications include removing rust and paint, spot facing, polishing tool and die molds, weld cleaning, mold cleaning and deburring.
Description
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and diameters. Suggested applications include removing rust and paint, spot facing, polishing tool and die molds, weld cleaning, mold cleaning and deburring.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Circular Flared End Brush - 11105 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Circular Flared End Brush
11105
Power Brushes - Circular Flared End Brush 11105
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and diameters. Suggested applications include removing rust and paint, spot facing, polishing tool and die molds, weld cleaning, mold cleaning and deburring.

Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank.

Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and diameters.

Suggested applications include removing rust and paint, spot facing, polishing tool and die molds, weld cleaning, mold cleaning and deburring.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 11105
Product Name Power Brushes - Circular Flared End Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Circular Flared End Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Flat Brush With Holder, 2 1/4
Specs
Brush Type / Shape Other Type / Shape; Flat Brush
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110704 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Custom Door Sweep - D480CLA09BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Custom Door Sweep; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 36 to 144 inch (914 to 3658 mm)
View Details