Tanis Incorporated Power Brushes - Radial End Brush 10905

Description
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments. Suggested applications of Radial End brushes include cleaning and polishing surfaces.
Description
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments. Suggested applications of Radial End brushes include cleaning and polishing surfaces.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Radial End Brush - 10905 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Radial End Brush
10905
Power Brushes - Radial End Brush 10905
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments. Suggested applications of Radial End brushes include cleaning and polishing surfaces.

Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks.

We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments.

Suggested applications of Radial End brushes include cleaning and polishing surfaces.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 10905
Product Name Power Brushes - Radial End Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Radial End Brush; End Brush
Brush Filament / Fill Material Steel; Metal Wire
Width 0.5000 inch (12.7 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Round Brush 1
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110801 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.5 inch (63.5 mm)
View Details
Therm-L-Brush™ - F580CLA20BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details