Tanis Incorporated Power Brushes - Radial End Brush 10900

Description
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments. Suggested applications of Radial End brushes include cleaning and polishing surfaces.
Description
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments. Suggested applications of Radial End brushes include cleaning and polishing surfaces.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Radial End Brush - 10900 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Radial End Brush
10900
Power Brushes - Radial End Brush 10900
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments. Suggested applications of Radial End brushes include cleaning and polishing surfaces.

Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks.

We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments.

Suggested applications of Radial End brushes include cleaning and polishing surfaces.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 10900
Product Name Power Brushes - Radial End Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Radial End Brush; End Brush
Brush Filament / Fill Material Steel; Metal Wire
Width 0.5000 inch (12.7 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex End Brush Tools, Silicon Carbide Filament - 0705700 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape
Brush Filament / Fill Material Abrasive Filament
Length 2.75 inch (69.85 mm)
View Details
Flexible Strip Brush - FXA108BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Flexible Strip Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details