Tanis Incorporated Power Brushes - Radial End Brush 10890

Description
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments. Suggested applications of Radial End brushes include cleaning and polishing surfaces.
Description
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments. Suggested applications of Radial End brushes include cleaning and polishing surfaces.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Radial End Brush - 10890 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Radial End Brush
10890
Power Brushes - Radial End Brush 10890
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments. Suggested applications of Radial End brushes include cleaning and polishing surfaces.

Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks.

We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments.

Suggested applications of Radial End brushes include cleaning and polishing surfaces.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 10890
Product Name Power Brushes - Radial End Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Radial End Brush; End Brush
Brush Filament / Fill Material Steel; Metal Wire
Width 0.5000 inch (12.7 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09320 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 7.5 inch (190 mm)
View Details
Regular Fiberglass Wheel - Bagged - AE0255 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.9843 to ? inch (25 to ? mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Angled Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details