Tanis Incorporated Power Brushes - Radial End Brush 10840

Description
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments. Suggested applications of Radial End brushes include cleaning and polishing surfaces.
Description
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments. Suggested applications of Radial End brushes include cleaning and polishing surfaces.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Radial End Brush - 10840 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Radial End Brush
10840
Power Brushes - Radial End Brush 10840
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments. Suggested applications of Radial End brushes include cleaning and polishing surfaces.

Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks.

We offer this brush with carbon steel, stainless steel, brass and encapsulated carbon steel filaments.

Suggested applications of Radial End brushes include cleaning and polishing surfaces.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 10840
Product Name Power Brushes - Radial End Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Radial End Brush; End Brush
Brush Filament / Fill Material Steel; Metal Wire
Width 0.2500 inch (6.35 mm)
Trim Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament - 0126900 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
Custom Inverted Arc Brush - IAB1 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Inverted Arc Brush; Cup Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Applications Dusting / Wiping; Sealing Gaps
View Details