Tanis Incorporated Power Brushes - Conflare Brush 10765

Description
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes in carbon steel, urethane encapsulated carbon, stainless steel and urethane encapsulated stainless steel filaments in several sizes and diameters. These brushes are ideal for weld and carbon removal, deburring and plastic flash removal. These brushes are highly effective for side cleaning, while eliminating bottom scoring.
Description
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes in carbon steel, urethane encapsulated carbon, stainless steel and urethane encapsulated stainless steel filaments in several sizes and diameters. These brushes are ideal for weld and carbon removal, deburring and plastic flash removal. These brushes are highly effective for side cleaning, while eliminating bottom scoring.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Conflare Brush - 10765 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Conflare Brush
10765
Power Brushes - Conflare Brush 10765
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes in carbon steel, urethane encapsulated carbon, stainless steel and urethane encapsulated stainless steel filaments in several sizes and diameters. These brushes are ideal for weld and carbon removal, deburring and plastic flash removal. These brushes are highly effective for side cleaning, while eliminating bottom scoring.

Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles.

We offer 16 standard Conflare brushes in carbon steel, urethane encapsulated carbon, stainless steel and urethane encapsulated stainless steel filaments in several sizes and diameters.

These brushes are ideal for weld and carbon removal, deburring and plastic flash removal. These brushes are highly effective for side cleaning, while eliminating bottom scoring.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 10765
Product Name Power Brushes - Conflare Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Conflare Brush
Brush Filament / Fill Material Steel; Metal Wire
Trim Length 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Brushes - Copper Center Non-Metallic Wheel Brush - 10645 - Tanis Incorporated
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Copper Center Non-Metallic Wheel Brush
Brush Filament / Fill Material Synthetic Filament; Black Nylon
Width 0.3750 inch (9.52 mm)
View Details
FybRglass® Wobble Wheel - Bagged - AE0274 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Round Brush 1 1/2
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details