Tanis Incorporated Power Brushes - Conflare Brush 10760

Description
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes in carbon steel, urethane encapsulated carbon, stainless steel and urethane encapsulated stainless steel filaments in several sizes and diameters. These brushes are ideal for weld and carbon removal, deburring and plastic flash removal. These brushes are highly effective for side cleaning, while eliminating bottom scoring.
Description
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes in carbon steel, urethane encapsulated carbon, stainless steel and urethane encapsulated stainless steel filaments in several sizes and diameters. These brushes are ideal for weld and carbon removal, deburring and plastic flash removal. These brushes are highly effective for side cleaning, while eliminating bottom scoring.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Conflare Brush - 10760 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Conflare Brush
10760
Power Brushes - Conflare Brush 10760
Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles. We offer 16 standard Conflare brushes in carbon steel, urethane encapsulated carbon, stainless steel and urethane encapsulated stainless steel filaments in several sizes and diameters. These brushes are ideal for weld and carbon removal, deburring and plastic flash removal. These brushes are highly effective for side cleaning, while eliminating bottom scoring.

Our shank-mounted Conflare brushes are manufactured for tough cleaning jobs on internal and external surfaces. The wire angle eliminates flaring during operation, while providing a less aggressive action and longer brush life compared to other circular styles.

We offer 16 standard Conflare brushes in carbon steel, urethane encapsulated carbon, stainless steel and urethane encapsulated stainless steel filaments in several sizes and diameters.

These brushes are ideal for weld and carbon removal, deburring and plastic flash removal. These brushes are highly effective for side cleaning, while eliminating bottom scoring.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 10760
Product Name Power Brushes - Conflare Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Conflare Brush
Brush Filament / Fill Material Steel; Metal Wire
Trim Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
Valve Brush, 11 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-5X01 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Custom External Arc Brush - EAB1 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; External Arc Brush; Cup Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Applications Dusting / Wiping; Sealing Gaps
View Details