Tanis Incorporated Twisted Brushes - Flue Brushes 09833

Description
Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes we offer, we have extension accessories to enhance the usability of our brushes. Our extension rods come in fiberglass or twisted wire, three different lengths and they fit with our "T" handle. These brushes are used to clean flue and boiler tubes.
Description
Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes we offer, we have extension accessories to enhance the usability of our brushes. Our extension rods come in fiberglass or twisted wire, three different lengths and they fit with our "T" handle. These brushes are used to clean flue and boiler tubes.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Flue Brushes - 09833 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Flue Brushes
09833
Twisted Brushes - Flue Brushes 09833
Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes we offer, we have extension accessories to enhance the usability of our brushes. Our extension rods come in fiberglass or twisted wire, three different lengths and they fit with our "T" handle. These brushes are used to clean flue and boiler tubes.

Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments.

In addition to the over 40 standard Flue brushes we offer, we have extension accessories to enhance the usability of our brushes. Our extension rods come in fiberglass or twisted wire, three different lengths and they fit with our "T" handle.

These brushes are used to clean flue and boiler tubes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 09833
Product Name Twisted Brushes - Flue Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Flue Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
KT846, 6 Inch Cable Twist Knot Wheel - 42170 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details