Tanis Incorporated Twisted Brushes - Flue Brushes 09831

Description
Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes we offer, we have extension accessories to enhance the usability of our brushes. Our extension rods come in fiberglass or twisted wire, three different lengths and they fit with our "T" handle. These brushes are used to clean flue and boiler tubes.
Description
Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes we offer, we have extension accessories to enhance the usability of our brushes. Our extension rods come in fiberglass or twisted wire, three different lengths and they fit with our "T" handle. These brushes are used to clean flue and boiler tubes.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Flue Brushes - 09831 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Flue Brushes
09831
Twisted Brushes - Flue Brushes 09831
Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes we offer, we have extension accessories to enhance the usability of our brushes. Our extension rods come in fiberglass or twisted wire, three different lengths and they fit with our "T" handle. These brushes are used to clean flue and boiler tubes.

Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments.

In addition to the over 40 standard Flue brushes we offer, we have extension accessories to enhance the usability of our brushes. Our extension rods come in fiberglass or twisted wire, three different lengths and they fit with our "T" handle.

These brushes are used to clean flue and boiler tubes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 09831
Product Name Twisted Brushes - Flue Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Flue Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Twisted Brushes - Flue Brushes - 09762 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Flue Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 8 inch (203 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details