Tamura Corporation Pulse Transformers - TTC-8139 TTC-8139

Description
Manufacturer: Tamura Win Source Part Number: 798524-TTC-8139 Packaging: Bulk Transformer Type: LAN 10/100 Base-T Mounting: SMD Part Status: Obsolete(EOL) Family Name: TTC Categories: Transformers Dimension: 0.500" L x 0.274" W (12.70mm x 6.95mm) Height - Seated (Maximum): 0.220" (5.60mm) Introduction Date: November 20, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Tamura Win Source Part Number: 798524-TTC-8139 Packaging: Bulk Transformer Type: LAN 10/100 Base-T Mounting: SMD Part Status: Obsolete(EOL) Family Name: TTC Categories: Transformers Dimension: 0.500" L x 0.274" W (12.70mm x 6.95mm) Height - Seated (Maximum): 0.220" (5.60mm) Introduction Date: November 20, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TTC-8139 - 798524-TTC-8139 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TTC-8139
798524-TTC-8139
Pulse Transformers - TTC-8139 798524-TTC-8139
Manufacturer: Tamura Win Source Part Number: 798524-TTC-8139 Packaging: Bulk Transformer Type: LAN 10/100 Base-T Mounting: SMD Part Status: Obsolete(EOL) Family Name: TTC Categories: Transformers Dimension: 0.500" L x 0.274" W (12.70mm x 6.95mm) Height - Seated (Maximum): 0.220" (5.60mm) Introduction Date: November 20, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Tamura
Win Source Part Number: 798524-TTC-8139
Packaging: Bulk
Transformer Type: LAN 10/100 Base-T
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: TTC
Categories: Transformers
Dimension: 0.500" L x 0.274" W (12.70mm x 6.95mm)
Height - Seated (Maximum): 0.220" (5.60mm)
Introduction Date: November 20, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pulse Transformer - 166-TTC-8139 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-TTC-8139
Pulse Transformer 166-TTC-8139
GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: TTC-8139 from Tamura is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TTC-8139 can be used for catalog matching and distributor lookup.

GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: TTC-8139 from Tamura is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TTC-8139 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
TTC-8139
Transformers - Pulse Transformers TTC-8139
TRANSF BASE-X 1PORT 16-SOIC

TRANSF BASE-X 1PORT 16-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 798524-TTC-8139 166-TTC-8139 TTC-8139
Product Name Pulse Transformers - TTC-8139 Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 20000 Hz
View Details
Balun - 2312-RFXF0008H-TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 8 - 600 MHz, 50Ω - ADT2-1T-1P+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers