Win Source Part Number: 1128223-L18P025D15
Category: Sensors, Transducers>Current Sensors
Package: Bulk
Response Time: 5µs
Standard Package: 600
Frequency: DC ~ 100kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 15mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 25A
Linearity: ±1%
Voltage - Supply: ±15V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -30°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9030.33.3800
Mfr: Tamura
Other Names: MT7316,S1-L18P025D15
Product Status: Obsolete
Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional Module
Board Mount Current Sensors CURRENT SENSOR ( 25A; 15V)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 1128223-L18P025D15 | MT7316-ND | L18P025D15 |
| Product Name | Sensors, Transducers - Current Sensors | Current Sensors | Board Mount Current Sensors |
| Loop Type | Open Loop | Open Loop | |
| Operating Temperature | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | |
| Current | 25 amps | 25 amps | |
| Voltage | 15 volts | 15 volts | |
| Frequency Range | 100000 Hz | 100000 Hz |