• Excellent accuracy
• Very good linearity
• Low temperature drift
• Wide frequency bandwidth
• No insertion loss
• High Immunity To External Interference
• Optimised response time
• Current overload capability
| Tamura Corporation of America | |
|---|---|
| Product Category | Current Sensors |
| Product Number | L08P***D15 Series |
| Product Name | Hall Effect Current Sensor |
| Loop Type | Open Loop |
| Current Type | AC Current; DC Current |
| Technology | Hall-Effect |
| Mounting / Configuration | Printed Circuit Board |
| Electrical Output | Voltage |