Manufacturer: Tamura
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120683-ICS-0505
Number of Pins: 5
Number of Outputs: 1
Output Current: 60 mA
Output Power: 300 mW
Output Voltage: 5 V
Categories: Custom Parts
Case / Package: Module
Alternative Parts (Cross-Reference): ICS0505;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1120683-ICS-0505 |
| Product Name | Custom Parts - Custom Parts (E - I) - ICS-0505 |