Tamura Corporation of America Pulse Transformer G557

Description
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C
Description
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - G557 - Tamura Corporation of America
Escondido, CA, USA
Pulse Transformer
G557
Pulse Transformer G557
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C

• Encapsulated Isolation Transformer

• Suitable for Data Interface

• Operating Temp 0°C to 70°C

Supplier's Site

Technical Specifications

  Tamura Corporation of America
Product Category Transformers
Product Number G557
Product Name Pulse Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Tube/Valve Audio - 125H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 4-1611453-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details