Tamura Corporation of America Pulse Transformer G507

Description
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C
Datasheet
Description
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - G507 - Tamura Corporation of America
Escondido, CA, USA
Pulse Transformer
G507
Pulse Transformer G507
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C

• Encapsulated Isolation Transformer

• Suitable for Data Interface

• Operating Temp 0°C to 70°C

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
G507
Transformers - Pulse Transformers G507
TRANSFORMER 0.50MH 2:1:1 PULSE

TRANSFORMER 0.50MH 2:1:1 PULSE

Supplier's Site

Technical Specifications

  Tamura Corporation of America Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number G507 G507
Product Name Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-A-AXJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Transformers - Audio Transformers - Signal Level - 148V - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details