Tamura Corporation of America Pulse Transformer G505

Description
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C
Datasheet
Description
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - G505 - Tamura Corporation of America
Escondido, CA, USA
Pulse Transformer
G505
Pulse Transformer G505
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C

• Encapsulated Isolation Transformer

• Suitable for Data Interface

• Operating Temp 0°C to 70°C

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
G505
Transformers - Pulse Transformers G505
TRANSFORMER 5.0MH 2:1:1 PULSE

TRANSFORMER 5.0MH 2:1:1 PULSE

Supplier's Site

Technical Specifications

  Tamura Corporation of America Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number G505 G505
Product Name Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5483-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD5-10 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details