Current Sensor 100A 1 Channel Flux Gate, Closed Loop Bidirectional Module
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 132-F23P100S05R-ND |
| Product Name | Current Sensors |
| Loop Type | Closed Loop |
| Mounting / Configuration | Module |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Current | 100 amps |