Tamura Corporation of America Switch Mode Transformer 50kHz EE2219

Description
Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred” low cost packages. Mechanical dimensions are typical.
Description
Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred” low cost packages. Mechanical dimensions are typical.

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer 50kHz - EE2219 - Tamura Corporation of America
Escondido, CA, USA
Switch Mode Transformer 50kHz
EE2219
Switch Mode Transformer 50kHz EE2219
Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred” low cost packages. Mechanical dimensions are typical.

Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred” low cost packages. Mechanical dimensions are typical.

Supplier's Site
Switch Mode Transformer 100kHz - EE2219 - Tamura Corporation of America
Escondido, CA, USA
Switch Mode Transformer 100kHz
EE2219
Switch Mode Transformer 100kHz EE2219
Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred” low cost packages. Mechanical dimensions are typical.

Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred” low cost packages. Mechanical dimensions are typical.

Supplier's Site

Technical Specifications

  Tamura Corporation of America Tamura Corporation of America
Product Category Transformers Transformers
Product Number EE2219 EE2219
Product Name Switch Mode Transformer 50kHz Switch Mode Transformer 100kHz
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F7-48 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformers - 1538M21 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details