(ROHM: BSM120D12P2C005)
Half-Bridge Gate Driver IC Module
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 2DU180506MR01 | 2DU180506MR01 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 5 volts | 5 volts |
| Packing Method | Bulk; Bulk; Other | Bulk; Bulk; Other |
| Driver Type | Dual Gate Driver | |
| Output Configuration | Inverting | |
| Output Current | 0.0200 amps |