TAMURA CORPORATION OF AMERICA
2DMB80407CC -- PMIC - GATE DRIVERS
Tamura Corporation of America
PMIC - Gate Drivers
2DMB80407CC
Description
GATE DRIVER (+18V,-4V)
-
Lingto Electronic Limited
Datasheet
Description
GATE DRIVER (+18V,-4V)
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
2DMB80407CC |
|
Product Name
|
PMIC - Gate Drivers |
|
Gate Type
|
Buffer/Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
AND
Logic Family
HC
Propagation Delay
150 ns
View Details
Gate Type
AND; NAND; NAND
Logic Family
NAND
Inputs
2
View Details
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
1
View Details
5 suppliers