Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
TAMPER-PRUF SCREWS
141513 -- ONE WAY ROUND HEAD MACHINE SCREWS, 18-8 STAINLESS STEEL
Tamper-Pruf Screws
One Way Round Head Machine Screws, 18-8 Stainless Steel
141513
Description
One Way Round Head Machine Screws, 18-8 Stainless Steel
Description
One Way Round Head Machine Screws, 18-8 Stainless Steel
Suppliers
Company
Product
Description
Supplier Links
Tamper-Pruf Screws
Paramount, CA, USA
One Way Round Head Machine Screws, 18-8 Stainless Steel
141513
One Way Round Head Machine Screws, 18-8 Stainless Steel
141513
One Way Round Head Machine Screws, 18-8 Stainless Steel
One Way Round Head Machine Screws, 18-8 Stainless Steel
Supplier's Site
Technical Specifications
Tamper-Pruf Screws
Product Category
Screws
Product Number
141513
Product Name
One Way Round Head Machine Screws, 18-8 Stainless Steel
Screw Type
Tamperproof Screw
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Knurled Thumb Screws
41854
Specs
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
BRIM Electronics, Inc.
Nylon Machine Screw
Specs
Screw Type
Machine Screw
Head Type
Binding Head ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives
Slotted
View Details
Newport MKS
Black Oxide Screw Kit, Set Screws, M6 x 16mm, Qty 100
M-SK-M6.16A
Specs
Material
Steel
Metric
M6
View Details
APM Hexseal Corp.
Fasteners, Screws; Thread Size Metric Apm Hexseal
R1/4-20X1
Specs
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
1 inch (25.4 mm)
View Details