Tallysman Wireless Incorporated Antenna, Stu, 1.61-1.62Ghz, Cable; Antenna Type Tallysman Wireless TW4500-00

Description
ANTENNA, STU, 1.61-1.62GHZ, CABLE; Antenna Type:Simplex Transmit Unit (STU); Frequency Min:1.61GHz; Frequency Max:1.62GHz; Antenna Mounting:Cable; Gain:4.25dBi; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Left RoHS Compliant: Yes
Datasheet
Description
ANTENNA, STU, 1.61-1.62GHZ, CABLE; Antenna Type:Simplex Transmit Unit (STU); Frequency Min:1.61GHz; Frequency Max:1.62GHz; Antenna Mounting:Cable; Gain:4.25dBi; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Left RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Stu, 1.61-1.62Ghz, Cable; Antenna Type Tallysman Wireless - 75Y3410 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Stu, 1.61-1.62Ghz, Cable; Antenna Type Tallysman Wireless
75Y3410
Antenna, Stu, 1.61-1.62Ghz, Cable; Antenna Type Tallysman Wireless 75Y3410
ANTENNA, STU, 1.61-1.62GHZ, CABLE; Antenna Type:Simplex Transmit Unit (STU); Frequency Min:1.61GHz; Frequency Max:1.62GHz; Antenna Mounting:Cable; Gain:4.25dBi; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Left RoHS Compliant: Yes

ANTENNA, STU, 1.61-1.62GHZ, CABLE; Antenna Type:Simplex Transmit Unit (STU); Frequency Min:1.61GHz; Frequency Max:1.62GHz; Antenna Mounting:Cable; Gain:4.25dBi; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Left RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 75Y3410
Product Name Antenna, Stu, 1.61-1.62Ghz, Cable; Antenna Type Tallysman Wireless
Primary Frequency Range 1610.0 to 1620.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers