Tallysman Wireless Incorporated Antenna, Gps / Glonass, 1.227-1.248Ghz; Antenna Type Tallysman Wireless TW3870-01

Description
ANTENNA, GPS / GLONASS, 1.227-1.248GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.227GHz; Frequency Max:1.248GHz; Antenna Mounting:Cable; Gain:35dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GPS / GLONASS, 1.227-1.248GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.227GHz; Frequency Max:1.248GHz; Antenna Mounting:Cable; Gain:35dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gps / Glonass, 1.227-1.248Ghz; Antenna Type Tallysman Wireless - 75Y3407 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps / Glonass, 1.227-1.248Ghz; Antenna Type Tallysman Wireless
75Y3407
Antenna, Gps / Glonass, 1.227-1.248Ghz; Antenna Type Tallysman Wireless 75Y3407
ANTENNA, GPS / GLONASS, 1.227-1.248GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.227GHz; Frequency Max:1.248GHz; Antenna Mounting:Cable; Gain:35dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

ANTENNA, GPS / GLONASS, 1.227-1.248GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.227GHz; Frequency Max:1.248GHz; Antenna Mounting:Cable; Gain:35dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 75Y3407
Product Name Antenna, Gps / Glonass, 1.227-1.248Ghz; Antenna Type Tallysman Wireless
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-004TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
WiFi Antennas - 2391432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 2 dB
View Details