The HC977-28 is a triple-band helical antenna designed for precision GNSS positioning, covering multiple frequency bands including GPS/QZSS-L1/L2/L5, GLONASS-G1/G2/G3, Galileo-E1/E5a/E5b, BeiDou-B1/B2/B2a, and NavIC-L5, along with L-Band correction services. It features a lightweight design at 42 grams and operates without the need for a ground plane, making it suitable for various applications such as unmanned aerial vehicles (UAVs) and precision land surveying. This antenna incorporates a low-noise amplifier (LNA) with a typical gain of 28 dB and a low current consumption of 15 mA, ensuring efficient performance. The HC977-28 is housed in a robust IP69K-rated enclosure, providing protection against harsh environmental conditions. It has passed rigorous vibration testing, confirming its durability for mission-critical applications. The antenna also features excellent axial ratios and signal reception capabilities, enhancing system accuracy and reliability.
1.209GHz, 1.565GHz Beidou, Galileo, GLONASS, GPS Helical RF Antenna 1.164GHz ~ 1.254GHz, 1.525GHz ~ 1.606GHz 0.3dBi, 1.4dBi, 1.5dBi, 2dBi, 2.1dBi, 2.2dBi, 2.5dBi SMA Screw
ANTENNA, HELICAL, 1.16-1.606GHZ, SCREW ROHS COMPLIANT: YES
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 33-HC977-28 | 41AJ7325 |
| Product Name | RF Antennas | Antenna, Helical, 1.16-1.606Ghz, Screw Rohs Compliant Tallysman Wireless |
| Applications | Beidou, Galileo, GLONASS, GPS |