The HC882-35 is a dual-band helical antenna designed for precision GNSS positioning, covering multiple frequency bands including GPS/QZSS-L1/L2, GLONASS-G1/G2/G3, Galileo-E1/E5b, and BeiDou-B1/B2, as well as L-band correction services. It features a lightweight design at 42 grams and operates without the need for a ground plane, making it suitable for various applications, including unmanned aerial vehicles (UAVs) and precision land surveying. This antenna includes a low-noise amplifier (LNA) with a gain of 35 dB and a typical noise figure of 2.0 dB, ensuring excellent signal reception and low current consumption of 21 mA. The HC882-35 is housed in a robust IP67-rated enclosure, providing protection against harsh environmental conditions. It has passed rigorous vibration testing and offers ESD protection of 15 kV. With an axial ratio of ,â§ 0.5 dB at zenith and a high out-of-band rejection, the HC882-35 is designed to minimize interference from nearby signals, making it a reliable choice for mission-critical GNSS applications. The antenna operates over a supply voltage range of 2.2 to 16 VDC and is compliant with various industry standards, including RoHS and REACH.
1.2215GHz, 1.5655GHz Beidou, Galileo, GLONASS, GPS, LTE Helical RF Antenna 1.189GHz ~ 1.254GHz, 1.525GHz ~ 1.606GHz 35dB SMA Male Connector Mount
ANTENNA, HELICAL, 1.192-1.606GHZ, 35DB ROHS COMPLIANT: YES
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 33-HC882-35 | 41AJ7322 |
| Product Name | RF Antennas | Antenna, Helical, 1.192-1.606Ghz, 35Db Rohs Compliant Tallysman Wireless |
| Applications | Beidou, Galileo, GLONASS, GPS, LTE |