Tallysman Wireless Incorporated RF Antennas 33-HC871-28

Description
1.2345GHz, 1.5825GHz Beidou, Galileo, GLONASS, GPS Helical RF Antenna 1.215GHz ~ 1.254GHz, 1.559GHz ~ 1.606GHz 28dB SMA Male Connector Mount
Datasheet
Description
1.2345GHz, 1.5825GHz Beidou, Galileo, GLONASS, GPS Helical RF Antenna 1.215GHz ~ 1.254GHz, 1.559GHz ~ 1.606GHz 28dB SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 33-HC871-28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
33-HC871-28
RF Antennas 33-HC871-28
1.2345GHz, 1.5825GHz Beidou, Galileo, GLONASS, GPS Helical RF Antenna 1.215GHz ~ 1.254GHz, 1.559GHz ~ 1.606GHz 28dB SMA Male Connector Mount

1.2345GHz, 1.5825GHz Beidou, Galileo, GLONASS, GPS Helical RF Antenna 1.215GHz ~ 1.254GHz, 1.559GHz ~ 1.606GHz 28dB SMA Male Connector Mount

Buy Now Datasheet
Antenna, Helical, 1.217-1.606Ghz, Screw Rohs Compliant Tallysman Wireless - 41AJ7318 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Helical, 1.217-1.606Ghz, Screw Rohs Compliant Tallysman Wireless
41AJ7318
Antenna, Helical, 1.217-1.606Ghz, Screw Rohs Compliant Tallysman Wireless 41AJ7318
ANTENNA, HELICAL, 1.217-1.606GHZ, SCREW ROHS COMPLIANT: YES

ANTENNA, HELICAL, 1.217-1.606GHZ, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 33-HC871-28 41AJ7318
Product Name RF Antennas Antenna, Helical, 1.217-1.606Ghz, Screw Rohs Compliant Tallysman Wireless
Applications Beidou, Galileo, GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers