Tallysman Wireless Incorporated RF Antennas 33-5340-3-10-05

Description
1.575GHz General Purpose Dome RF Antenna Panel Mount
Description
1.575GHz General Purpose Dome RF Antenna Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The TW5340 is a multi-constellation GNSS smart antenna designed for professional applications requiring precise timing, network synchronization, and tracking. It supports simultaneous reception of GPS, GLONASS, QZSS, and SBAS signals, utilizing the ST STA8088 receiver with 32 high-sensitivity tracking channels and 2 fast acquisition channels. The antenna features Tallysman,Äôs Accutenna,Ñ¢ technology, which enhances multi-path signal rejection, ensuring high accuracy across various environments. The TW5340 is housed in an industrial-grade IP67 weatherproof enclosure suitable for both thru-hole and mast mounting. It offers configurable output options, including RS232 and CMOS, with voltage inputs ranging from 3.3V to 36V. The device can output up to three NMEA 0183 message lists with navigation update rates of up to 10Hz and includes a one pulse-per-second (1PPS) output synchronized to UTC time. The antenna operates effectively in a wide temperature range from -40°C to +85°C and is compliant with RoHS, REACH, and RED standards. Engineers seeking a reliable and precise GNSS antenna for demanding applications may find the TW5340 suitable for their needs.

Datasheet Summary
Powered by GS/AI

The TW5340 is a multi-constellation GNSS smart antenna designed for professional applications requiring precise timing, network synchronization, and tracking. It supports simultaneous reception of GPS, GLONASS, QZSS, and SBAS signals, utilizing the ST STA8088 receiver with 32 high-sensitivity tracking channels and 2 fast acquisition channels. The antenna features Tallysman,Äôs Accutenna,Ñ¢ technology, which enhances multi-path signal rejection, ensuring high accuracy across various environments. The TW5340 is housed in an industrial-grade IP67 weatherproof enclosure suitable for both thru-hole and mast mounting. It offers configurable output options, including RS232 and CMOS, with voltage inputs ranging from 3.3V to 36V. The device can output up to three NMEA 0183 message lists with navigation update rates of up to 10Hz and includes a one pulse-per-second (1PPS) output synchronized to UTC time. The antenna operates effectively in a wide temperature range from -40°C to +85°C and is compliant with RoHS, REACH, and RED standards. Engineers seeking a reliable and precise GNSS antenna for demanding applications may find the TW5340 suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 33-5340-3-10-05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
33-5340-3-10-05
RF Antennas 33-5340-3-10-05
1.575GHz General Purpose Dome RF Antenna Panel Mount

1.575GHz General Purpose Dome RF Antenna Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 33-5340-3-10-05
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers