Tallysman Wireless Incorporated RF Antennas 33-4320-00-3000

Description
1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.575GHz ~ 1.606GHz 4.5dBic SMA Male Magnetic
Datasheet
Description
1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.575GHz ~ 1.606GHz 4.5dBic SMA Male Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 33-4320-00-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
33-4320-00-3000
RF Antennas 33-4320-00-3000
1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.575GHz ~ 1.606GHz 4.5dBic SMA Male Magnetic

1.575GHz, 1.602GHz GLONASS, GPS Dome RF Antenna 1.575GHz ~ 1.606GHz 4.5dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 33-4320-00-3000
Product Name RF Antennas
Applications GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers