Tallysman Wireless Incorporated RF Antennas 33-3865-05-0150

Description
1.2GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.228GHz ~ 1.248GHz, 1.575GHz ~ 1.602GHz 3dBic, 4.5dBic MCX Male Chassis Mount
Datasheet
Description
1.2GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.228GHz ~ 1.248GHz, 1.575GHz ~ 1.602GHz 3dBic, 4.5dBic MCX Male Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 33-3865-05-0150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
33-3865-05-0150
RF Antennas 33-3865-05-0150
1.2GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.228GHz ~ 1.248GHz, 1.575GHz ~ 1.602GHz 3dBic, 4.5dBic MCX Male Chassis Mount

1.2GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.228GHz ~ 1.248GHz, 1.575GHz ~ 1.602GHz 3dBic, 4.5dBic MCX Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 33-3865-05-0150
Product Name RF Antennas
Applications Beidou, Galileo, GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers