Tallysman Wireless Incorporated Antenna, Gps, 1.585Ghz; Antenna Type Tallysman Wireless 33-3010-01-10

Description
ANTENNA, GPS, 1.585GHZ; Antenna Type:GPS; Frequency Min:1.565GHz; Frequency Max:1.585GHz; Antenna Mounting:Panel; Gain:30dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GPS, 1.585GHZ; Antenna Type:GPS; Frequency Min:1.565GHz; Frequency Max:1.585GHz; Antenna Mounting:Panel; Gain:30dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gps, 1.585Ghz; Antenna Type Tallysman Wireless - 64T4785 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps, 1.585Ghz; Antenna Type Tallysman Wireless
64T4785
Antenna, Gps, 1.585Ghz; Antenna Type Tallysman Wireless 64T4785
ANTENNA, GPS, 1.585GHZ; Antenna Type:GPS; Frequency Min:1.565GHz; Frequency Max:1.585GHz; Antenna Mounting:Panel; Gain:30dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes

ANTENNA, GPS, 1.585GHZ; Antenna Type:GPS; Frequency Min:1.565GHz; Frequency Max:1.585GHz; Antenna Mounting:Panel; Gain:30dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 64T4785
Product Name Antenna, Gps, 1.585Ghz; Antenna Type Tallysman Wireless
Primary Frequency Range 1565.0 to 1585.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 5dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-WI5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 100819 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 1.2 dB
View Details
RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers