Tallysman Wireless Incorporated RF Antennas 33-2600A-07

Description
1.6207GHz General Purpose Dome RF Antenna 1.615GHz ~ 1.6265GHz 4.5dBi SMA Female Magnetic
Datasheet
Description
1.6207GHz General Purpose Dome RF Antenna 1.615GHz ~ 1.6265GHz 4.5dBi SMA Female Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 33-2600A-07 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
33-2600A-07
RF Antennas 33-2600A-07
1.6207GHz General Purpose Dome RF Antenna 1.615GHz ~ 1.6265GHz 4.5dBi SMA Female Magnetic

1.6207GHz General Purpose Dome RF Antenna 1.615GHz ~ 1.6265GHz 4.5dBi SMA Female Magnetic

Buy Now Datasheet
Iridium Patch Antenna, 1.615-1.6265Ghz Rohs Compliant Tallysman Wireless - 39AH1206 - Newark, An Avnet Company
Chicago, IL, United States
Iridium Patch Antenna, 1.615-1.6265Ghz Rohs Compliant Tallysman Wireless
39AH1206
Iridium Patch Antenna, 1.615-1.6265Ghz Rohs Compliant Tallysman Wireless 39AH1206
IRIDIUM PATCH ANTENNA, 1.615-1.6265GHZ ROHS COMPLIANT: YES

IRIDIUM PATCH ANTENNA, 1.615-1.6265GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 33-2600A-07 39AH1206
Product Name RF Antennas Iridium Patch Antenna, 1.615-1.6265Ghz Rohs Compliant Tallysman Wireless
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers