Tallysman Wireless Incorporated RF Antennas 33-1600-09-0200

Description
1.62GHz Iridium™ Ceramic Patch RF Antenna 1.605GHz ~ 1.635GHz 4.5dBic Adhesive, Magnetic
Description
1.62GHz Iridium™ Ceramic Patch RF Antenna 1.605GHz ~ 1.635GHz 4.5dBic Adhesive, Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 33-1600-09-0200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
33-1600-09-0200
RF Antennas 33-1600-09-0200
1.62GHz Iridium™ Ceramic Patch RF Antenna 1.605GHz ~ 1.635GHz 4.5dBic Adhesive, Magnetic

1.62GHz Iridium™ Ceramic Patch RF Antenna 1.605GHz ~ 1.635GHz 4.5dBic Adhesive, Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 33-1600-09-0200
Product Name RF Antennas
Applications Iridium™
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers